METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 313501

Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry uncodeable side parallel to plug direction, draw-off accessory
Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry uncodeable side parallel to plug direction, draw-off accessory

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 313501 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
313501
Pluggable Screw Type Terminal Blocks 313501
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry uncodeable side parallel to plug direction, draw-off accessory

Features:

  • Screw type terminal block, pluggable
  • Centerline 5.00 mm, direction of connection vertical (0°)
  • Lift system, fittable without loss of poles
  • Color black
  • Wire entry uncodeable side parallel to plug direction, draw-off accessory
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 313501
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Thru-Hole Turret Terminal Board - 15514 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details