Terminal Blocks PCB Mount & Pluggable
SCREW TYPE TERMINAL BLOCK, PLUG,
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 31049102 | 1849-1144-ND | 37AC6493 |
| Product Name | Terminal Blocks PCB Mount & Pluggable | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |