312202 -- SOLDERABLE PIN HEADERS
METZ CONNECT USA Inc.
Solderable Pin Headers
312202
Description
Features:
Pin header, solderable
Centerline 10.16 mm, direction of connection vertical (0°)
Closed ends
Color black
Description
Features:
Pin header, solderable
Centerline 10.16 mm, direction of connection vertical (0°)
Closed ends
Color black
Suppliers
Features:
Pin header, solderable
Centerline 10.16 mm, direction of connection vertical (0°)
Closed ends
Color black
Features:
- Pin header, solderable
- Centerline 10.16 mm, direction of connection vertical (0°)
- Closed ends
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
312202 |
|
Product Name
|
Solderable Pin Headers |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Finder S.p.A. con unico socio
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
BlockMaster Electronics, Inc.
Mounting Options
PCB
Features
Modular
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
View Details