METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 312692

Description
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 312692 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
312692
Solderable Screw Type Terminal Blocks 312692
Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable, double solder pins
  • Centerline 10.00 mm, direciton of connection 90°
  • Lift system, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 312692
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details