METZ CONNECT USA Inc. Terminal Block, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Metz Connect 31105105

Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:130V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:130V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Metz Connect - 85X2514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Metz Connect
85X2514
Terminal Block, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Metz Connect 85X2514
TERMINAL BLOCK, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:130V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:130V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85X2514
Product Name Terminal Block, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Metz Connect
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2002-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details