179 -- HEADERS FOR PLUGGABLE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Headers for Pluggable Terminal Blocks
179
Description
Features:
Pin header, THR solderable
Centerline 5.08 mm, direction of connection vertical (0°)
Closed ends
Color black
Description
Features:
Pin header, THR solderable
Centerline 5.08 mm, direction of connection vertical (0°)
Closed ends
Color black
Suppliers
Headers for Pluggable Terminal Blocks
179
Features:
Pin header, THR solderable
Centerline 5.08 mm, direction of connection vertical (0°)
Closed ends
Color black
Features:
- Pin header, THR solderable
- Centerline 5.08 mm, direction of connection vertical (0°)
- Closed ends
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
179 |
|
Product Name
|
Headers for Pluggable Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
60 amps
View Details
Mounting Options
15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details