SCREW TYPE TERMINAL BLOCK, PLUG,
Terminal Blocks PCB Mount & Pluggable
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Positions
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1849-1077-ND | 31157104 | 37AC6718 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks PCB Mount & Pluggable | Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect |
| Mounting Options | Panel Mount | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |