METZ CONNECT USA Inc. Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Metz Connect 31349105

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Metz Connect - 31AC7366 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Metz Connect
31AC7366
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Metz Connect 31AC7366
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7366
Product Name Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers