310931 -- SOLDERABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Screw Type Terminal Blocks
310931
Description
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 90°
Lift system, modular
Color black
Description
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 90°
Lift system, modular
Color black
Suppliers
Solderable Screw Type Terminal Blocks
310931
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 90°
Lift system, modular
Color black
Features:
- Screw type terminal block, solderable, double solder pins
- Centerline 5.08 mm, direciton of connection 90°
- Lift system, modular
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
310931 |
|
Product Name
|
Solderable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Finder S.p.A. con unico socio
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-40 to 21 C (-40 to 70 F)
Body Material
High-quality thermoplastic and duroplastic
View Details
BlockMaster Electronics, Inc.
Mounting Options
Single Fastener
Features
Peg
Terminal Block Type
Power Distribution Blocks; Tab Terminal
View Details