METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 311711

Description
Features: Screw type terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 311711 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
311711
Solderable Screw Type Terminal Blocks 311711
Features: Screw type terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable
  • Centerline 7.50 mm, direciton of connection 90°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 311711
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details