Festo Corporation Push-in L-fitting QBL-M5-3/16-U-M

Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet
Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting - QBL-M5-3/16-U-M - Festo Corporation
Islandia, NY, United States
Push-in L-fitting
QBL-M5-3/16-U-M
Push-in L-fitting QBL-M5-3/16-U-M
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
  • Standard series for pneumatic tubing with imperial dimensions
  • Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve
  • PBT and nickel-plated brass
  • Operating media compressed air (vacuum)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number QBL-M5-3/16-U-M
Product Name Push-in L-fitting
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - EASA-H1-25-PG21 - Festo Corporation
Specs
Metric Size 0.78 mm (0.0308 inch)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in Y-connector - CRQSY-8 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Quick connector - CK-3/8-PK-6-KU - Festo Corporation
Specs
Fitting Type Quick Coupler
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details
Barb tubing fitting - N-1/4-P-6 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details