Festo Corporation Push-in fitting QBF-1/4-3/16-U

Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet
Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting - QBF-1/4-3/16-U - Festo Corporation
Islandia, NY, United States
Push-in fitting
QBF-1/4-3/16-U
Push-in fitting QBF-1/4-3/16-U
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
  • Standard series for pneumatic tubing with imperial dimensions
  • Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve
  • PBT and nickel-plated brass
  • Operating media compressed air (vacuum)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number QBF-1/4-3/16-U
Product Name Push-in fitting
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Double nipple - ESK-1/8-1/4 - Festo Corporation
Specs
Fitting Type Nipple Fitting
View Details
Push-in Y-connector - CRQSY-6 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Push-in Y-connector - CRQSY-4 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Push-in fitting - CRQS-1/8-6-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details