Festo Corporation Push-in fitting QBF-1/2-3/8-U

Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet
Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting - QBF-1/2-3/8-U - Festo Corporation
Islandia, NY, United States
Push-in fitting
QBF-1/2-3/8-U
Push-in fitting QBF-1/2-3/8-U
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
  • Standard series for pneumatic tubing with imperial dimensions
  • Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve
  • PBT and nickel-plated brass
  • Operating media compressed air (vacuum)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number QBF-1/2-3/8-U
Product Name Push-in fitting
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in connector - CRQS-1/4H-5/32-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Elbow quick connector - GCK-3/8-PK-9-KU - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting
Material POM
View Details
Pneumatic protective conduit fitting - EASA-H1-20-PG16 - Festo Corporation
Specs
Metric Size 20.00 mm (0.7874 inch)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Double nipple - NPFC-D-2G34-M - Festo Corporation
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers