Festo Corporation Push-in L-fitting, long QBLL-1/2-1/2-U

Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet
Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting, long - QBLL-1/2-1/2-U - Festo Corporation
Islandia, NY, United States
Push-in L-fitting, long
QBLL-1/2-1/2-U
Push-in L-fitting, long QBLL-1/2-1/2-U
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
  • Standard series for pneumatic tubing with imperial dimensions
  • Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve
  • PBT and nickel-plated brass
  • Operating media compressed air (vacuum)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number QBLL-1/2-1/2-U
Product Name Push-in L-fitting, long
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CRQS-1/2-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Pneumatic fitting - NPCK-C-D-M5-K4 - Festo Corporation
Specs
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 248 F (-20 to 120 C)
View Details
Adapter - AD-G1-1NPT-I - Festo Corporation
Festo Corporation
Specs
Fitting Type Adapter Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in T-connector - CQT-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details