Renesas Electronics Corporation Electronic Wholesale - ZL9006MIRZ ZL9006MIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1282971-ZL9006MIRZ Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-SMD Module Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ZL9006 Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.68" L x 0.45" W x 0.10" H (17.2mm x 11.5mm x 2.5mm)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1282971-ZL9006MIRZ Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-SMD Module Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ZL9006 Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.68" L x 0.45" W x 0.10" H (17.2mm x 11.5mm x 2.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - ZL9006MIRZ
1282971-ZL9006MIRZ
Electronic Wholesale - ZL9006MIRZ 1282971-ZL9006MIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1282971-ZL9006MIRZ Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-SMD Module Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ZL9006 Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.68" L x 0.45" W x 0.10" H (17.2mm x 11.5mm x 2.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1282971-ZL9006MIRZ
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 3.3V
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 32-SMD Module
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ZL9006
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.68" L x 0.45" W x 0.10" H (17.2mm x 11.5mm x 2.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - ZL9006MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZL9006MIRZ
Power Supplies - Board Mount - DC DC Converters ZL9006MIRZ
DC DC CONVERTER 0.6-3.3V 20W

DC DC CONVERTER 0.6-3.3V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1282971-ZL9006MIRZ ZL9006MIRZ
Product Name Electronic Wholesale - ZL9006MIRZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details