Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YW1512A

Description
AC/DC CONVERTER +/-12V 16W
Datasheet
Description
AC/DC CONVERTER +/-12V 16W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YW1512A
Power Supplies - Board Mount - AC DC Converters YW1512A
AC/DC CONVERTER +/-12V 16W

AC/DC CONVERTER +/-12V 16W

Supplier's Site
AC DC Converters - YW1512A - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters
YW1512A
AC DC Converters YW1512A
AC/DC CONVERTER +/-12V 16W

AC/DC CONVERTER +/-12V 16W

Supplier's Site Datasheet
Power Supply; 15.6 W; 12 V; 24; 0.65; 78% (Typ.) @ 100 VAC; -10 to degC - 70161521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15.6 W; 12 V; 24; 0.65; 78% (Typ.) @ 100 VAC; -10 to degC
70161521
Power Supply; 15.6 W; 12 V; 24; 0.65; 78% (Typ.) @ 100 VAC; -10 to degC 70161521
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number YW1512A YW1512A 70161521
Product Name Power Supplies - Board Mount - AC DC Converters AC DC Converters Power Supply; 15.6 W; 12 V; 24; 0.65; 78% (Typ.) @ 100 VAC; -10 to degC
Type DC Power Supply AC/DC Converter
Technology Switching Power Supply Enclosed Switching Power Supply
Applications ITE (Commercial) ITE (Commercial)
Operating Temperature -10 to ? C (14 to ? F) -10 to 70 C (14 to 158 F)
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details