Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 36V - 75V Input
DC DC CONVERTER +/-12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1895-ND | ZUW154812 | ZUW154812 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | -20 to 71 C (-4 to 160 F) |
| DC Output Current | 0.6500 amps | 0.6500 amps | |
| DC Input Voltage | 36.0 to 75.0 volts | 36.0 to 75.0 volts |