Cosel U.S.A., Inc. DC DC Converters ZUW252415

Description
Isolated Module DC DC Converter 2 Output 15V -15V 850mA, 850mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 850mA, 850mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1910-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1910-ND
DC DC Converters 1776-1910-ND
Isolated Module DC DC Converter 2 Output 15V -15V 850mA, 850mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 850mA, 850mA 18V - 36V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZUW252415
DC DC Converters ZUW252415
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW252415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW252415
Power Supplies - Board Mount - DC DC Converters ZUW252415
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site
Converter, DC-DC; 18 to 36 VDC; 1.25 A (Typ.); 75 mV (Max.); 750 mV (Max.) - 70161782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 18 to 36 VDC; 1.25 A (Typ.); 75 mV (Max.); 750 mV (Max.)
70161782
Converter, DC-DC; 18 to 36 VDC; 1.25 A (Typ.); 75 mV (Max.); 750 mV (Max.) 70161782
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1910-ND ZUW252415 ZUW252415 70161782
Product Name DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter, DC-DC; 18 to 36 VDC; 1.25 A (Typ.); 75 mV (Max.); 750 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.8500 amps 0.8500 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details