Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YW1515A

Description
AC/DC CONVERTER +/-15V 15W
Description
AC/DC CONVERTER +/-15V 15W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YW1515A
Power Supplies - Board Mount - AC DC Converters YW1515A
AC/DC CONVERTER +/-15V 15W

AC/DC CONVERTER +/-15V 15W

Supplier's Site
Power Supply; 15 W; 15 V; 30; 0.5; 78% (Typ.) @ 100 VAC; -10 to degC - 70161522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15 W; 15 V; 30; 0.5; 78% (Typ.) @ 100 VAC; -10 to degC
70161522
Power Supply; 15 W; 15 V; 30; 0.5; 78% (Typ.) @ 100 VAC; -10 to degC 70161522
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YW1515A 70161522
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 15 W; 15 V; 30; 0.5; 78% (Typ.) @ 100 VAC; -10 to degC
Type DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications ITE (Commercial)
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details