Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS1005A

Description
AC/DC CONVERTER 5V 10W
Description
AC/DC CONVERTER 5V 10W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YS1005A
Power Supplies - Board Mount - AC DC Converters YS1005A
AC/DC CONVERTER 5V 10W

AC/DC CONVERTER 5V 10W

Supplier's Site
Power Supply; 10 W; Single; 10 W (Max.); 2 A; 80 mV p-p (Max.); Y Series; - 70161513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10 W; Single; 10 W (Max.); 2 A; 80 mV p-p (Max.); Y Series;
70161513
Power Supply; 10 W; Single; 10 W (Max.); 2 A; 80 mV p-p (Max.); Y Series; 70161513
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YS1005A 70161513
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 10 W; Single; 10 W (Max.); 2 A; 80 mV p-p (Max.); Y Series;
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details