Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS512A

Description
AC/DC CONVERTER 12V 5W
Description
AC/DC CONVERTER 12V 5W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YS512A
Power Supplies - Board Mount - AC DC Converters YS512A
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site
Power Supply; 5.4 W; Single; 12 VDC; 0.45 A; 70 % (Typ.); 15 A (Typ.); Y Series - 70161512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5.4 W; Single; 12 VDC; 0.45 A; 70 % (Typ.); 15 A (Typ.); Y Series
70161512
Power Supply; 5.4 W; Single; 12 VDC; 0.45 A; 70 % (Typ.); 15 A (Typ.); Y Series 70161512
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YS512A 70161512
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 5.4 W; Single; 12 VDC; 0.45 A; 70 % (Typ.); 15 A (Typ.); Y Series
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 2787-2347/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers