Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 2.5V - 5.5V Input
DC DC CONVERTER 3.3V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-1287-2-ND | XCL221B331ER-G |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| DC Output Current | 0.5000 amps |