Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS505A

Description
AC/DC CONVERTER 5V 5W
Description
AC/DC CONVERTER 5V 5W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YS505A
Power Supplies - Board Mount - AC DC Converters YS505A
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site
Power Supply; 5 W; Single; 5 VDC; 1 A; 68 % (Typ.); 15 A (Typ.); 20 mV (Max.); - 70161511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5 W; Single; 5 VDC; 1 A; 68 % (Typ.); 15 A (Typ.); 20 mV (Max.);
70161511
Power Supply; 5 W; Single; 5 VDC; 1 A; 68 % (Typ.); 15 A (Typ.); 20 mV (Max.); 70161511
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YS505A 70161511
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 5 W; Single; 5 VDC; 1 A; 68 % (Typ.); 15 A (Typ.); 20 mV (Max.);
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-732 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers