Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YAS1005E

Description
AC/DC CONVERTER 5V 10W
Description
AC/DC CONVERTER 5V 10W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YAS1005E
Power Supplies - Board Mount - AC DC Converters YAS1005E
AC/DC CONVERTER 5V 10W

AC/DC CONVERTER 5V 10W

Supplier's Site
Power Supply; 10 W; Single; 10 W; 2 A; 70% (Typ.); 20 A (Typ.); 20 mV (Max.); - 70161539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10 W; Single; 10 W; 2 A; 70% (Typ.); 20 A (Typ.); 20 mV (Max.);
70161539
Power Supply; 10 W; Single; 10 W; 2 A; 70% (Typ.); 20 A (Typ.); 20 mV (Max.); 70161539
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YAS1005E 70161539
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 10 W; Single; 10 W; 2 A; 70% (Typ.); 20 A (Typ.); 20 mV (Max.);
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details