Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
DC DC CONVERTER +/-15V
Designed for Ultra Thin Profile, High Reliability and Low Cost.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1918-ND | ZUW32415 | 70161614 | ZUW32415 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Converter, DC-DC; 18 to 36 VDC; 0.169 A(Typ.); 75 mV (Max.); 750 mV (Max.) | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | -20 to 71 C (-4 to 160 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |