Cosel U.S.A., Inc. DC DC Converters ZUW30512

Description
Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1913-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1913-ND
DC DC Converters 1776-1913-ND
Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 4.5V - 9V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZUW30512
DC DC Converters ZUW30512
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site Datasheet
Converter, DC-DC; 4.5 to 9 VDC; 0.891 A(Typ.); 60 mV (Max.); 600 mV (Max.) - 70161609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 4.5 to 9 VDC; 0.891 A(Typ.); 60 mV (Max.); 600 mV (Max.)
70161609
Converter, DC-DC; 4.5 to 9 VDC; 0.891 A(Typ.); 60 mV (Max.); 600 mV (Max.) 70161609
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ZUW30512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW30512
Power Supplies - Board Mount - DC DC Converters ZUW30512
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1913-ND ZUW30512 70161609 ZUW30512
Product Name DC DC Converters DC DC Converters Converter, DC-DC; 4.5 to 9 VDC; 0.891 A(Typ.); 60 mV (Max.); 600 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.1300 amps 0.1300 amps
DC Input Voltage 4.5 to 9.0 volts 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details