Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS1512A

Description
AC/DC CONVERTER 12V 16W
Description
AC/DC CONVERTER 12V 16W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YS1512A
Power Supplies - Board Mount - AC DC Converters YS1512A
AC/DC CONVERTER 12V 16W

AC/DC CONVERTER 12V 16W

Supplier's Site
Power Supply; 15.6 W; Single; 12 VDC; 1.3 A; 78 % (Typ.); 25 A (Typ.); Y Series - 70161516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15.6 W; Single; 12 VDC; 1.3 A; 78 % (Typ.); 25 A (Typ.); Y Series
70161516
Power Supply; 15.6 W; Single; 12 VDC; 1.3 A; 78 % (Typ.); 25 A (Typ.); Y Series 70161516
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YS1512A 70161516
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 15.6 W; Single; 12 VDC; 1.3 A; 78 % (Typ.); 25 A (Typ.); Y Series
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
14.3 to 15.7 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details