Cosel U.S.A., Inc. DC DC Converters ZUW31215

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1916-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1916-ND
DC DC Converters 1776-1916-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Buy Now Datasheet
Converter, DC-DC; 9 to 18 VDC; 0.338 A (Typ.); 75 mV (Max.); 750 mV (Max.) - 70161612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 9 to 18 VDC; 0.338 A (Typ.); 75 mV (Max.); 750 mV (Max.)
70161612
Converter, DC-DC; 9 to 18 VDC; 0.338 A (Typ.); 75 mV (Max.); 750 mV (Max.) 70161612
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Shenzhen, China
DC DC Converters
ZUW31215
DC DC Converters ZUW31215
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW31215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW31215
Power Supplies - Board Mount - DC DC Converters ZUW31215
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1916-ND 70161612 ZUW31215 ZUW31215
Product Name DC DC Converters Converter, DC-DC; 9 to 18 VDC; 0.338 A (Typ.); 75 mV (Max.); 750 mV (Max.) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details