Gorilla Series
Designed for Small Compact Footprint.
AC/DC CONVERTER +/-12V 5W
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70161517 | YW512A |
| Product Name | Power Supply; 5.28 W; 12 V; 24; 0.22; 70% (Typ.); 15 A (Typ.); 60 mV (Max.) | Power Supplies - Board Mount - AC DC Converters |
| Technology | Switching Power Supply | Switching Power Supply |
| DC Output Voltage | -12.0 to 12.0 volts | |
| AC Input Voltage | 85.0 to 132.0 volts |