Cosel U.S.A., Inc. AC DC Converters YAW1012E

Description
AC/DC CONVERTER +/-12V 11W
Datasheet
Description
AC/DC CONVERTER +/-12V 11W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - YAW1012E - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters
YAW1012E
AC DC Converters YAW1012E
AC/DC CONVERTER +/-12V 11W

AC/DC CONVERTER +/-12V 11W

Supplier's Site Datasheet
Power Supply; 10.8 W; 12 V; 24; 0.45; 72% (Typ.); -10 to degC - 70161543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10.8 W; 12 V; 24; 0.45; 72% (Typ.); -10 to degC
70161543
Power Supply; 10.8 W; 12 V; 24; 0.45; 72% (Typ.); -10 to degC 70161543
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site
Futian, China
Power Supplies - Board Mount - AC DC Converters
YAW1012E
Power Supplies - Board Mount - AC DC Converters YAW1012E
AC/DC CONVERTER +/-12V 11W

AC/DC CONVERTER +/-12V 11W

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number YAW1012E 70161543 YAW1012E
Product Name AC DC Converters Power Supply; 10.8 W; 12 V; 24; 0.45; 72% (Typ.); -10 to degC Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter DC Power Supply
Technology Enclosed Switching Power Supply Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial) ITE (Commercial)
Features Universal Input
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1423-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details