Cosel U.S.A., Inc. DC DC Converters ZUW30515

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1914-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1914-ND
DC DC Converters 1776-1914-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input

Buy Now Datasheet
Converter, DC-DC; 4.5 to 9 VDC; 0.857 A(Typ.); 75 mV (Max.); 750 mV (Max.) - 70161610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 4.5 to 9 VDC; 0.857 A(Typ.); 75 mV (Max.); 750 mV (Max.)
70161610
Converter, DC-DC; 4.5 to 9 VDC; 0.857 A(Typ.); 75 mV (Max.); 750 mV (Max.) 70161610
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Shenzhen, China
DC DC Converters
ZUW30515
DC DC Converters ZUW30515
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW30515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW30515
Power Supplies - Board Mount - DC DC Converters ZUW30515
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1914-ND 70161610 ZUW30515 ZUW30515
Product Name DC DC Converters Converter, DC-DC; 4.5 to 9 VDC; 0.857 A(Typ.); 75 mV (Max.); 750 mV (Max.) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 9.0 volts 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1449-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details