Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YAW512E

Description
AC/DC CONVERTER +/-12V 5W
Description
AC/DC CONVERTER +/-12V 5W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YAW512E
Power Supplies - Board Mount - AC DC Converters YAW512E
AC/DC CONVERTER +/-12V 5W

AC/DC CONVERTER +/-12V 5W

Supplier's Site
Power Supply; 5.28 W; 12 V; 24; 0.22; 67% (Typ.) @ 100 VAC; -10 to degC - 70161541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5.28 W; 12 V; 24; 0.22; 67% (Typ.) @ 100 VAC; -10 to degC
70161541
Power Supply; 5.28 W; 12 V; 24; 0.22; 67% (Typ.) @ 100 VAC; -10 to degC 70161541
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YAW512E 70161541
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 5.28 W; 12 V; 24; 0.22; 67% (Typ.) @ 100 VAC; -10 to degC
Type DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications ITE (Commercial)
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details