Cosel U.S.A., Inc. DC DC Converters ZUW60515

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1922-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1922-ND
DC DC Converters 1776-1922-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW60515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW60515
Power Supplies - Board Mount - DC DC Converters ZUW60515
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site
Shenzhen, China
DC DC Converters
ZUW60515
DC DC Converters ZUW60515
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site Datasheet
Converter, DC-DC; 4.5 to 9 VDC; 1.60 A (Typ.); 75 mV (Max.); 750 mV (Max.) - 70161616 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 4.5 to 9 VDC; 1.60 A (Typ.); 75 mV (Max.); 750 mV (Max.)
70161616
Converter, DC-DC; 4.5 to 9 VDC; 1.60 A (Typ.); 75 mV (Max.); 750 mV (Max.) 70161616
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1922-ND ZUW60515 ZUW60515 70161616
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC DC Converters Converter, DC-DC; 4.5 to 9 VDC; 1.60 A (Typ.); 75 mV (Max.); 750 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 9.0 volts 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers