Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS1505A

Description
AC/DC CONVERTER 5V 15W
Description
AC/DC CONVERTER 5V 15W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YS1505A
Power Supplies - Board Mount - AC DC Converters YS1505A
AC/DC CONVERTER 5V 15W

AC/DC CONVERTER 5V 15W

Supplier's Site
Power Supply; 15 W; Single; 5 VDC; 3 A;75 % (Typ.); 25 A (Typ.); 20 mV (Max.) - 70161515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15 W; Single; 5 VDC; 3 A;75 % (Typ.); 25 A (Typ.); 20 mV (Max.)
70161515
Power Supply; 15 W; Single; 5 VDC; 3 A;75 % (Typ.); 25 A (Typ.); 20 mV (Max.) 70161515
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number YS1505A 70161515
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 15 W; Single; 5 VDC; 3 A;75 % (Typ.); 25 A (Typ.); 20 mV (Max.)
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 8.33 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details