Cosel U.S.A., Inc. DC DC Converters ZUW152412

Description
Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1893-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1893-ND
DC DC Converters 1776-1893-ND
Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 18V - 36V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZUW152412
DC DC Converters ZUW152412
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUW152412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUW152412
Power Supplies - Board Mount - DC DC Converters ZUW152412
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site
Converter, DC-DC; 18 to 36 VDC; 0.78 A;60 mV (Max.); 600 mV (Max.); 83% (Typ.) - 70161776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 18 to 36 VDC; 0.78 A;60 mV (Max.); 600 mV (Max.); 83% (Typ.)
70161776
Converter, DC-DC; 18 to 36 VDC; 0.78 A;60 mV (Max.); 600 mV (Max.); 83% (Typ.) 70161776
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1893-ND ZUW152412 ZUW152412 70161776
Product Name DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter, DC-DC; 18 to 36 VDC; 0.78 A;60 mV (Max.); 600 mV (Max.); 83% (Typ.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.6500 amps 0.6500 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details