TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76SFT-601

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4063 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4063
Current Transformer; Ct Construction Crompton Te Connectivity 42M4063
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

Supplier's Site Datasheet
CMI Current Transformers - 76SFT-601 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
76SFT-601
CMI Current Transformers 76SFT-601
Current Transformer, 600:5, 10VA,

Current Transformer, 600:5, 10VA,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Transformers Power Transformers
Product Number 42M4063 76SFT-601
Product Name Current Transformer; Ct Construction Crompton Te Connectivity CMI Current Transformers
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497B-A3-M17-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details