TE Connectivity CMI Current Transformers 7SHT-201

Description
XFMR,CURRENT,200:5,5 .0VA,2.5in.,LUGS,
Datasheet
Description
XFMR,CURRENT,200:5,5 .0VA,2.5in.,LUGS,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMI Current Transformers - 7SHT-201 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
7SHT-201
CMI Current Transformers 7SHT-201
XFMR,CURRENT,200:5,5 .0VA,2.5in.,LUGS,

XFMR,CURRENT,200:5,5.0VA,2.5in.,LUGS,

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4031 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4031
Current Transformer; Ct Construction Crompton Te Connectivity 42M4031
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 7SHT-201 42M4031
Product Name CMI Current Transformers Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0216 HPH2-0216LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details