TE Connectivity Step Down Transformers 4-1611471-5

Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611471-5 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611471-5
Step Down Transformers 4-1611471-5
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.25 x 1.735 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1611471-5
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details
Pulse Transformer - 166-1-6609046-2 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
Step Down Transformers - 4-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details