Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218
Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24
Mechanical Attachment Mount Style : Foot
Packaging Features Packaging Method : Bulk Pack
Product Type Features Product Type : Transformer
Termination Features Termination Type : Lead
Dimensions
- Dimensions (INCH) : 3.563 x 2.15 x 2.218
Electrical Characteristics
- Power Rating (VAMP) : 40
- Primary Voltage : 480 V
- Secondary Voltage (V) : 24
Mechanical Attachment
Packaging Features
- Packaging Method : Bulk Pack
Product Type Features
- Product Type : Transformer
Termination Features