Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0
Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24
Mechanical Attachment Mount Style : Foot
Packaging Features Packaging Method : Bulk Pack
Product Type Features Product Type : Transformer
Termination Features Termination Type : Quick Connect, Top
Dimensions
- Dimensions (INCH) : 4.0 x 2.5 x 4.0
Electrical Characteristics
- Power Rating (VAMP) : 75
- Primary Voltage : 240 V, 208 V
- Secondary Voltage (V) : 24
Mechanical Attachment
Packaging Features
- Packaging Method : Bulk Pack
Product Type Features
- Product Type : Transformer
Termination Features
- Termination Type : Quick Connect, Top