TE Connectivity Step Down Transformers 4-1672103-1

Description
Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet
Description
Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1672103-1 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1672103-1
Step Down Transformers 4-1672103-1
Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 4 x 3.28 x 2.562

Electrical Characteristics


  • Power Rating (VAMP) : 60
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1672103-1
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672325-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details
Step Down Transformers - 1672327-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details