TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 56SFT-750

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 1; Power Rating:500mVA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 1; Power Rating:500mVA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3961 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3961
Current Transformer; Ct Construction Crompton Te Connectivity 42M3961
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 1; Power Rating:500mVA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 1; Power Rating:500mVA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3961
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω - TCO1-462+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers