TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76SFT-251

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4059 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4059
Current Transformer; Ct Construction Crompton Te Connectivity 42M4059
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4059
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details