CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1600:5; Accuracy Class:Class 1; Power Rating:100VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 12M6142 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity |
| Operating Frequency | 50 to 400 Hz |