TE Connectivity Step Down Transformers 1672326-2

Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1672326-2 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1672326-2
Step Down Transformers 1672326-2
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 2.25 x 1.88 x 1.41

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 12, 6

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now
Swedesboro, NJ, United States
Transformers
1672326-2
Transformers 1672326-2
Transformers

Transformers

Buy Now
Shenzhen, China
Transformers - Power Transformers
1672326-2
Transformers - Power Transformers 1672326-2
4900-8012RE64=TRANSF ORMER

4900-8012RE64=TRANSFORMER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers
Product Number 1672326-2 1672326-2 1672326-2
Product Name Step Down Transformers Transformers Transformers - Power Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data