TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-202

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:2kARoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:2kARoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3887 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3887
Current Transformer; Ct Construction Crompton Te Connectivity 42M3887
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:2kARoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:2kARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3887
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details