TE Connectivity Step Down Transformers 1672325-7

Description
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1672325-7 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1672325-7
Step Down Transformers 1672325-7
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.89 x 1.58 x 1.41

Electrical Characteristics


  • Power Rating (VAMP) : 12
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 14, 28

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now
Swedesboro, NJ, United States
Transformers
1672325-7
Transformers 1672325-7
Transformers

Transformers

Buy Now
Shenzhen, China
Transformers - Power Transformers
1672325-7
Transformers - Power Transformers 1672325-7
4900-8028RD63=TRANSF ORMER

4900-8028RD63=TRANSFORMER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers
Product Number 1672325-7 1672325-7 1672325-7
Product Name Step Down Transformers Transformers Transformers - Power Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3061-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
Power Transformers - PB3020-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
Power Transformer - 164-4900-8048RD63 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers