Dimensions Dimensions (INCH) : 2.19 x 3.0 x 3.0
Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24
Mechanical Attachment Mount Style : End Bells / Conduit Clamp & Screw
Packaging Features Packaging Method : Bulk Pack
Product Type Features Product Type : Transformer
Termination Features Termination Type : Screw Terminal, Lead
Dimensions
- Dimensions (INCH) : 2.19 x 3.0 x 3.0
Electrical Characteristics
- Power Rating (VAMP) : 40
- Primary Voltage : 120 V
- Secondary Voltage (V) : 24
Mechanical Attachment
- Mount Style : End Bells / Conduit Clamp & Screw
Packaging Features
- Packaging Method : Bulk Pack
Product Type Features
- Product Type : Transformer
Termination Features
- Termination Type : Screw Terminal, Lead