TE Connectivity Step Down Transformers 2-1611469-5

Description
Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 2-1611469-5 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
2-1611469-5
Step Down Transformers 2-1611469-5
Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 4 x 3.26 x 2.562

Electrical Characteristics


  • Power Rating (VAMP) : 75
  • Primary Voltage : 575 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Swedesboro, NJ, United States
Transformers
2-1611469-5
Transformers 2-1611469-5
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 2-1611469-5 2-1611469-5
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800054-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Step Down Transformers - 2-1672209-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
Step Down Transformers - 2-1672209-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details