TE Connectivity Audio Transformers 5-2337826-1

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337826-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337826-1-ND
Audio Transformers 5-2337826-1-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337826-1
Audio Transformers / Signal Transformers 5-2337826-1
Audio Transformers / Signal Transformers Disc. Eth. Mag. Quad SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Quad SMT

Buy Now Datasheet
Xfmr, 10/100 Base-T, 4 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0159 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 4 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0159
Xfmr, 10/100 Base-T, 4 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0159
XFMR, 10/100 BASE-T, 4 PORT, SMD; No. of Ports:4 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 4 PORT, SMD; No. of Ports:4 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 5-2337826-1-ND 5-2337826-1 52AH0159
Product Name Audio Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-T, 4 Port, Smd; No. Of Ports Amp Te Connectivity
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details